ePDU T982 12-Outlets PDU

Manufacturer Part Number
T982B1-N-SS-009
EAN/UPC
0786685287973,786685287973
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Function: BA
Style Number: T982B1-N-SS-009
Part Number: T982B1-N-SS-009
Assembly: 2762
Product Series: T982
Product Code: 50006
Availability: Build to Order 3 weeks
U Height: 1
MIB: N/A
 
Physical
Dimensions (H x W x D, inches): Box: 23 x 11.5 x 6 Unit: 1.7 x 19 x 7
Mounting Style: Horizontal
 
Input
Max kW: 2.88
Plug:(1) NEMA 6-15P
Cable Length (ft): 9
Voltage: 1-Phase 208-240
Current: 12A
Current Monitoring: None
Phase: Single Phase
Frequency: 50-60 HZ
 
Output
Outlets:(12) NEMA 6-15R
Circuit Breakers: 2P 15A
 
Protection & Filtering
Spike/Surge Suppression: Yes
EMI/RFI Filter: None
 
Standards
Approvals: UL Listed File # E94081