ePDU 11-Outlets PDU

Manufacturer Part Number
PC975-3774
EAN/UPC
0786685347936,786685347936
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:
Function: RE
Style Number: PC975-3774
Part Number: PC975-3774
Product Code: 50007
Availability: Custom
U Height: 2
MIB: N/A
 
Physical:
Dimensions (H x W x D, inches): Box: 10 x 24 x 15 Unit: 3.4x19x14.5
 
Input:
Max kW: 8.64
Plug: (1) NEMA L21-30R
Cable Length (ft): 15
Voltage: 3-Phase 120/208 (WYE)
Current: 24A
Phase: Three Phase WYE
 
Output:
Outlets:

(8) NEMA 5-15R

(3) NEMA 5-30R


Circuit Breakers: 4P 30A (3) 1P 15A
 
Protection & Filtering:
Spike/Surge Suppression: Yes
EMI/RFI Filter: Yes [025-3031]