ePDU T982 12-Outlets PDU

Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address.

Manufacturer Part Number
T982F1-F-SL-115
EAN/UPC
0786685288376,786685288376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Function: MI
Style Number: T982F1-F-SL-115
Part Number: T982F1-F-SL-115
Assembly: 319
Product Series: T982
Product Code: 50006
Availability: Build to Order 3 weeks
U Height: 1
MIB: ePDU_MIB_Monitored_Blue_Display.zip (5kB)

Physical
Dimensions (H x W x D, inches): Box: 23 x 11.5 x 6 Unit: 1.7 x 19 x 7
Mounting Style: Horizontal

Input
Max kW: 4.99
Plug: (1) NEMA L6-30P
Cable Length (ft): 15
Voltage: 1-Phase 208-240
Current: 24A
Phase: Single Phase
Frequency: 50-60 HZ

Output
Outlets: (12) NEMA 6-15R
Circuit Breakers: (2) 2P 15A
 
Protection & Filtering
Spike/Surge Suppression: Yes
EMI/RFI Filter: Yes [25-321]
 
Standards
Approvals: UL Listed File # E94081