All Eaton power cables are tested and certified for use with Eaton products, such as ePDUs, rack power modules (RPMs) and UPSs—proven to deliver the reliability and service life needed for the most rigorous data center applications.
Note:
Physical
Dimensions (H x W x D, inches): Box: 12 x 12 x 12 Unit: 0 x 0 x 0
Input
max kW: 4.99
Plug: (1) NO L6-30P
Cable Length (ft): 8
Voltage: 1-Phase 208-240
Current: 24A
Phase: Single Phase
Output
Outlets: Hardwired - see manual for terminal block layout