Metered PDUMH30HVAT 19-Outlets PDU

Tripp Lite Metered ATS / Auto Transfer Switch provides a redundant power option for single-corded network devices. Dual input cords support separate connection to PRIMARY and SECONDARY power sources. The ATS will normally maintain continuous output to all outlets as derived from the primary input cable. If the primary power source becomes unstable or fails altogether, the ATS will switch over to the secondary power source until the primary input is restored and stable. Highly reliable solid-state switching between primary and secondary inputs occurs in 1-5 milliseconds. ATS functionality is supported by any two compatible AC power sources, regardless of phase angle, to support a variety of advanced redundant power networking applications. Enables fault tolerant hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system. In a two-UPS environment, the primary input cable must be supported by a full time sine wave UPS with zero transfer time. Tripp Lite SmartOnline series is highly recommended for use as the primary UPS in a two-UPS application. ATS configurations utilizing separate mains circuits, backup generators and even separate utility power grid feeds are fully supported. On-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when unavailable or of lower quality than the primary source. Front input LED's display primary or secondary power availability.

Manufacturer Part Number
PDUMH30HVAT
EAN/UPC
0037332159212,037332159212
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Metered; Auto-Transfer Switch


OUTPUT

Output Capacity Details: 5kW (208V), 4.8kW (200V) total capacity / 30A max (Agency de-rated to 24A), 24A max per L6-30R outlet; 20A max per breakered outlet bank; 16A max per C19 outlet; 12A max per C13 outlet
Frequency Compatibility: 60 Hz
Output Receptacles: (16) C13; (2) C19; (1) L6-30R
Output Nominal Voltage: 200; 208
Overload Protection: Includes two 20A output circuit breakers; Breaker 1 controls the upper row of 9 outlets (8 C13, 1 C19); Breaker 2 controls the lower row of outlets (8 C13, 1 C19); L5-30R outlet is unbreakered


INPUT

PDU Input Voltage: 200; 208
Recommended Electrical Service: 30A 208V
Maximum Input Amps: 30
Maximum Input Amps Details: Agency de-rated to 24A continuous
Input Connection Type: Two labelled NEMA L6-30P cables support Primary and Secondary input connections
PDU Plug Type: NEMA L6-30P
Input Cord Length (ft.): 10
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital display reports output amps in 4 separately metered loading segments (BANK 1: Outlets #1-9; BANK 2: Outlets #10-18; BANK 3: Outlet #19), whole-PDU output kW load level and input voltage on primary and secondary input lines

Front Panel LEDs: Front panel LEDs confirms amp / kilowatt / voltage reporting information

Switches: ENTER and MODE switches toggle the digital display to show output amps (Banks 1-4), total kW output and input voltage (primary, secondary)


PHYSICAL

Shipping Dimensions (hwd / in.): 7.8 x 16.7 x 19.5
Shipping Weight (lbs.): 20.3
Unit Dimensions (hwd / in.): 3.5 x 17.5 x 12.5
Unit Weight (lbs.): 13.7
Material of Construction: Metal
Form Factors Supported: 2U rackmount
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Storage Temperature Range: 5 to 122F (-15 to 50C)
Relative Humidity: 5 to 95% (non-condensing)
Operating Elevation (ft.): 0-10,000


CERTIFICATIONS

Certifications: Tested to UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico), RoHS Complaint, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty