This kit converts a WorkFit-S, WorkFit-C or WorkFit-A LCD & Laptop Workstation into a WorkFit Dual Workstation.
Note:
Screen ≤ 22"*
Rotation 360°
VESA MIS-D
Part Number: 97-616
Description: WorkFit Convert-to-Dual Kit from LCD & Laptop, for WorkFit-S, WorkFit-C or WorkFit-A
Includes 2 monitor pivots, mounting hardware
Only compatible with part numbers 33-340-200, 24-213-085, 33-348-200, 24-195-055, 24-258-026, 24-273-026
* Maximum outside width of display is 21.25" (54 cm) when displays are 2" (5 cm) thick. This is typically the horizontal dimension of a 22"-diagonal screen-size monitor. Actual allowable width of displays will vary slightly depending on display thickness
† Weight Capacity is contingent on the WorkFit platform to which the kit is added
Mounting Standards: VESA FDMI MIS-D, 100/75, C (hole pattern: 100 x 100 mm & 75 x 75 mm)
Shipping Dimensions: 15" x 7" x 7" (380 x 180 x 180 mm)
Shipping Weight: 4 lbs (1.8 kg)
Warranty: Five (5) years