USB 150Mbps Mini Wireless N Network Adapter - 802.11n/g 1T1R

Add High Speed Wireless N Connectivity to a Desktop or Laptop Computer through USB. The USB150WN1X1 USB 802.11N Mini Wireless Network Adapter allows almost any USB-enabled desktop, laptop or netbook computer system to connect to 'n', 'g' or 'b' wireless networks. Using a 1T1R (1 Transmitter/1 Receiver) design over the 2.4GHz frequency in an extremely compact form factor, the USB adapter is capable of reaching up to 150Mbps over an 802.11n network while taking up minimal space.

Backward compatible with 802.11b/g networks (11/54Mbps), this adapter is a versatile wireless networking solution. With support for standard and advanced security options such as WEP, WPA, as well as wireless Quality of Service (QoS) support, and quick and easy setup through WPS, this USB 2.0 adapter is backed by StarTech.com's 2-year warranty and free lifetime technical support, making for an excellent wireless upgrade or first-time setup option.

Manufacturer Part Number
USB150WN1X1
EAN/UPC
0065030845038,065030845038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware

Antenna Configuration: 1x1:1 (TxR:S)
Bus Type: USB 2.0
Chipset ID: Realtek - RTL8188EUS
Industry Standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Interface: Wireless Ethernet

Performance
Frequency: 2.4 GHz
Full Duplex Support: Yes
Maximum Data Transfer Rate: 150 Mbps
MTBF: 44,000 Hours
Security Features:

  • TKIP/AES
  • WEP Data Encryption
  • WPA and WPA2-PSK Data Encryption

Connector(s)
Connector Type(s):
  • 1 - USB A (4 pin) Male
  • 1 - Wireless N (IEEE 802.11n)

Software
OS Compatibility: Windows® XP, Vista, 7, 8, 8.1, 10
Windows Server® 2003, 2008 R2, 2012
Mac OS® 10.5 to 10.12
Linux 2.6.x to 4.4.x LTS Versions only

Special Notes / Requirements
System and Cable Requirements: Available USB port

Environmental
Humidity: 10% ~ 90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 75°C (-4°F to 167°F)

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 0.3 in [8 mm]
Product Length: 0.7 in [19 mm]
Product Weight: 0.1 oz [2.2 g]
Product Width: 0.6 in [15 mm]
Packaging InformationShipping (Package) Weight: 1.4 oz [40.5 g]

What's in the Box
Included in Package:
  • 1 - USB Wireless Adapter
  • 1 - Driver CD
  • 1 - Instruction Manual