PS48VDC-5A Proprietary Power Supply

ComNet™ model PS48VDC-5A is a high-quality, low-noise switching mode power supply ideally suited to those applications requiring POE (Power Over Ethernet). This rugged unit may be either DIN-rail or shelf-mounted, providing an identical mounting configuration to the mating POE switch. Up to 10 POE field devices may be powered from a single supply, and the high output current capacity provides an adequate safety margin. The wide ambient operating temperature range permits installation in most out-of-plant and unconditioned environments, such as those found in intelligent transportation systems or factory automation/industrial control applications. Unconditional line and load protection is provided. This is the power supply recommended for the CNGE2FE8MSPoE

Manufacturer Part Number
PS48VDC-5A
EAN/UPC
0845770004670,845770004670
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT DATA

Line regulation: ± 0.5%

Ouput Voltage accuracy: +1% (factory adjusted)

Ripple and Noise: 150 mV peak to peak

Hold up time Vi = 230Vac: 24 ms

Minimum load: 0%

INPUT DATA

Rated input voltage range

AC: 90 - 264 Vac

DC: 120 - 370 Vdc

Rated input current (115/230 VAC): 2.8 / 1.4A

Frequency range: 47- 63 Hz

Inrush current
Vi= 115Vac: 22

Vi= 230Vac: 45

INSTALLATION

COOLING: Natural air convection Allow 25mm of free space along all sides to ensure adequate cooling

SCREW CONNECTIONS: 10-24AWG Flexible or solid cable

PLUG IN CONNECTORS: 10-24AWG Flexible or solid cable

CONTROLS AND PROTECTIONS

Input Fuse: T5A/250Vac internal

Output Overvoltage Protection: 54 – 60VDC

Output Short Circuit Protection: Current limit

Rated Overload Protection: 105-150%

GENERAL DATA

(@ NOMINAL LINE, FULL LOAD, 25ºC)

Ambient operating temperature: -10°C to 70°C

Derating (>56°C to +71°C): 2.5%/°C

Ambient humidity: 20 - 90%RH, non-condensing

Storage: -20°C to +85°C

Dimensions L×W×D: 10×12.5×12.5 cm/4×5×5 in

Cooling: Natural convection

Case material: Aluminium, Powder Coat Finish

Weight: < 1.2 Kg (3.3 lbs)

APPROVALS AND EMC COMPLIANCE

Withstand Voltage: I/P-O/P:3KVAC, I/P-FG:1.5KVAC, O/P-FG:0.5KVAC

Isolation Resistance: I/P-O/P, I/P-FG,O/P-FG:100M Ohms/500VDC

UL / cUL: UL508, UL60950-1 approved

TUV: EN60950-1 approved

CE: EN55011/EN55011 (CISPR22) Class B/EN61000-3-2,-3/EN61000-4-2,3,4,5,6,8,11/EN50204/EN55024/EN61000-6-2, heavy industry level, criteria A