Wheelock Series PS Telestrobes

Wheelock PS Telestrobes emit a high intensity flashing light when the telephone rings. Designed for alerting the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios.

  • Single line phones
  • RJ-11C modular plug-in connection
  • Long life, low power consumption
  • Easily mounts to interior surfaces
  • Approvals: UL Standard 1459

Manufacturer Part Number
PS-15A-WPW
EAN/UPC
0786697034138,786697034138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Nominal Input Voltage: 90 VRMS, 20HZ
Input Voltage Limits: 50-130 VRMS, 20-30Hz
Ringer Equivalence Rating: 1.5A
Peak Candlepower (cp): 8,000cp
Nominal Flash Rate: One flash per one second ring cycle
Voice Impedance: 10K OHMS at 20KHz, 3VRMS
Input Jack: USOC RJ11C (Type 623; PIN 3 = Ring (Red), PIN 4 = Tip (Green)
DC Impedance: Virtually Infinite (Blocking Capacitor)