Attractive, Vandal Resistant, Stainless Steel Surface Mount Box

The VE-6x7-SS adds vandal resistance as well as versatility to Viking’s K-1700-3 handsfree phone with keypad or the K-1705-3 handsfree phone with color camera and keypad.

The VE-6x7-SS is a stainless steel, weather resistant box designed to be surface mounted to a single gang box, a wall or a VE-GNP or VE-GNP-2 pedestal.

Manufacturer Part Number
VE6X7SS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: 0.062 stainless steel
  • Finish: #4B brushed
  • Dimensions: 5.64" x 6.72" x 3.25"
  • Shipping Weight: 5 lbs.