Premium Series UPS Rackmount Power, 8 Outlet, 2150VA/1650W, Indiv. Outlet

Premium Rackmount Uninterruptible Power Supply (UPS) shall be Middle Atlantic Products model # UPS-2200R-8. UPS shall be line interactive with AVR. Unit shall measure 19.00” W x 3.50” H x 19.00” D and occupy 2 rackspaces. UPS shall have a rear mounting range of 19” to 32” and not require more than one person to mount. Unit shall operate on 120 VAC/60Hz current. Unit shall have a nominal output of 120V. Unit shall have a capacity of 2150 VA and 1650 W. Unit shall have (8) NEMA 5-20R receptacles on the rear of the unit. Unit shall have a priority outlet bank consisting of 4 outlets dedicated to ensure maximum run time of critical components. Unit shall have individual outlet control. Unit shall be IP enabled when used with optional IP Expansion card, model# UPS-IPCARD. Rackmount UPS shall include a 9’ 12/3 SignalSAFE™ power cord with NEMA 5-20P plug. UPS shall have surge suppression that utilizes a clean line-to-neutral design that does not pass noise contamination to ground. Rackmount UPS shall have a hot swappable battery that allows for a 13 minute run time at half load and a 6.4 minute run time at full load. Rear of unit shall have inputs that allow for the installation of up to 10 additional hot swappable batteries. Rackmount UPS shall be RoHS EU Directive 2002/95/EC compliant. Rackmount UPS shall utilize Middle Atlantic Power Manager™ software. Rackmount UPS shall be warrantied to be free from defects in materials and workmanship under normal use and conditions for a period of 3 years; battery shall be warrantied for a period of 2 years. Rackmount UPS shall be UL listed in US and Canada.       

Manufacturer Part Number
UPS-2200R-8
EAN/UPC
0656747134586,656747134586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Cable Type: Corded

Finish Type: Black

UL Standards Tested: 1778

Termination: 5-20P

Surge Protected: Basic

Assembly/Installation Information

Mounting Points: 4

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

UL Listing No: E325394

Dimensions

Mounting Depth Max: 32

Mounting Depth Min: 19

Depth: 20"

Height: 3.47"

Width: 19"

Primary Package Weight (US): 90

Rack Units: 2

Cord Information

Cord Length: 9'

Technical Information

Amps: 20

Material: Steel

Mounting: Horizontal

Volts: 120

Number of Circuits: 1

Number of Outlets: 8