Lace Bar, 10" Offset, 90° Round Bend, 10 pc.

LBP-10R90
These LBP-10R90 series offset lacer bars are similar to our other offset round lacer bars, but feature 90° bends to provide full-width support. Can also be used to provide clearance around components that extend past the rear rackrail (16-5/8” open width). 1/4” diameter rod with flattened ends.

Manufacturer Part Number
LBP-10R90
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black Powder Coat

Quantity: 10

Component Type: Horizontal

Assembly/Installation Information

Mounting Points: 2

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 10"

Height: 0.4"

Width: 19"

Primary Package Weight (US): 5.4

Technical Information

Material: Steel