
CFR-8-18
CFR series low profile design maximizes usable rackspace in entertainment systems, cabinets and similar spaces. Strong, welded steel frame construction allows for pre-loading equipment and transportation to the installation site.
Note:
Key Specifications
General Info
Finish Type: Black Powder Coat
UL Standards Tested: UL1678
Listing Agencies/Third Party Information
RoHS: Yes
Greenguard: Yes
UL Listing No: E173107
Dimensions
Usable Depth: 18"
Usable Height: 14"
Depth: 18"
Height: 14.94"
Width: 19.25"
Primary Package Weight (US): 21
Rack Units: 8
Technical InformationRackrail Type: 10-32
UL Load Capacity: 250
Material: Steel
Mounting: Horizontal