CFR Series Rack, CFR-11-18

CFR-11-18
CFR series low profile design maximizes usable rackspace in entertainment systems, cabinets and similar spaces. Strong, welded steel frame construction allows for pre-loading equipment and transportation to the installation site.

Manufacturer Part Number
CFR1118
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key SpecificationsGeneral Info

Finish Type: Black Powder Coat

UL Standards Tested: UL1678

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

UL Listing No: E173107

Dimensions

Usable Depth: 18"

Usable Height: 19.25"

Depth: 18"

Height: 20.19"

Width: 19.25"

Primary Package Weight (US): 25

Rack Units: 11

Technical Information

Rackrail Type: 10-32

UL Load Capacity: 250

Material: Steel

Mounting: Horizontal