Wire Marker Tape Refill Roll SDR-1

3M™ ScotchCode™ SDR Wire Marker Tape Refill Roll is a polyester film tape that is printed with a number for easy identification. It is ideal for marking all types of wire and cable including power, fiber optic, electronic and telecommunications. The tape has an acrylic, pressure-sensitive adhesive and withstands temperatures of -40 to 250 degrees F (-40 to 121 degrees C).

  • Suitable for phase identification on large- or small-gauge wire or cable and automotive applications on tubing
  • Acrylic, pressure-sensitive adhesive ensures firm adhesion
  • Thin, conformable polyester film tape for marking all types of wires and cables including power, telecommunications and instrumentation
  • Designed for easy identification of terminal blocks/strips, wire in panel boards or a piece of switchgear
  • Printed with number "1"
  • Compatible with 3M™ STD ScotchCode tape dispenser for convenient usage
  • Withstands a wide temperature range of -40 to 250 degrees F (-40 to 121 degrees C)
  • RoHS 2011/65/EU Compliant
  • 10/box, 50/case

Manufacturer Part Number
SDR1
EAN/UPC
0054007093701,054007093701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 Adhesive Material‎: ‎ Acrylic
 Applications‎: ‎ Marking Wire and Cable
 Color‎: ‎ White
 Length (Metric)‎: ‎ 2.4 m
 Marker ID Style‎: ‎ Pre-printed
 Marker Type‎‎: Dispenser
 Printed Text‎: ‎ "1"
 Printed Text Type‎: ‎ Number - 1
 Product‎: ‎ Colors
 Product Family‎: ‎ Electrical insulation
 Product Line‎: ‎ Electrical
 RoHS 2011/65/EU Compliant‎: ‎ Yes
 RoHS EU Comments‎: ‎ RoHS 2011/65/EU compliant without exemption
 Solution for‎: ‎ Access Network: FTTH/FTTB/CATV,‎ Longhaul/Metro Loop Network: CO/POP,‎ Access Network: xDSL,‎ Wireless Network: Backhaul,‎ Longhaul/Metro Loop Network: Outdoor
 Tape Color‎: ‎ White
 Trademark‎: ‎ Scotchcode
 UV Resistant‎: ‎ No
 Width (Metric)‎: ‎ 5.46 mm