Cat 6A UTP Modular Connector, Blue

Overview:

The CAT 6A 10Gig UTP modular jacks provide transmission performance beyond 500MHz and Alien Crosstalk requirements exceeding the industry standards set by ANSI/TIA-568-C.2 for supporting the operation of 10Gig Ethernet applications (10GBASE-T). It is designed with a shielded termination cap which minimizes additional AXT from neighboring connectors. It also features twisted pair separation posts which minimizes untwisting of pairs to allow for efficient installation and long-term peak performance. The modular jacks are also backwards compatible supporting current CAT 6, CAT 5e, and voice network applications.

Features:

  • CAT 6A rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth
  • PCB technology provides maximum performance and superior signal quality
  • Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
  • Designed with rear 110 IDC reducing termination time
  • Used with ICC 110 single-blade punch down tool (ICACSPDT00) and ICC JackEasy tool (ICACSPDTEH)
  • Includes an integrated TIA-568A/B color wiring diagram
  • Reduced rear footprint allows for greater connectivity density and provides for more port configurations in a smaller area
  • Compatible with ICC CAT 6A blank patch panels IC107PPU6A
  • Exceeds ANSI/TIA-568-C requirements for permanent, channel link and component performances
  • UL 1863 compliant

Specification:

1. CAT 6A Module:
A. Material:
Front housing: ABS, UL 94V-0
Rear housing: PC 94V0
Jack wiring: 50 micro inches of gold over 100 micro inches of nickel
Connector: Insulation displacement connector (IDC); accepts 22-24 AWG solid wire

2. Shielded termination cap:
A. Material: SPCC
B. Color: Black

 

Manufacturer Part Number
IC1078GABL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. CAT 6A Module:
A. Material:
Front housing: ABS, UL 94V-0
Rear housing: PC 94V0
Jack wiring: 50 micro inches of gold over 100 inches of nickel
Connector: Insulation displacement connector (IDC); accepts 23-24 AWG solid wire

2. Shielded termination cap:
A. Material: SPCC
B. Color: Black