8P8C HD Category 5e Module, 25 PCS

Overview

The 25-pack HD Category 5e modular connectors, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of connectors. The bags have a clear lower area allowing for easy part identification.

Feature

• CAT 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth
• PCB technology provides maximum performance and superior signal quality
• Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
• Engineered to provide 110 IDC termination reducing installation time
• One piece termination cap allows for a quick and easy termination
• Includes an integrated TIA-568A/B color wiring diagram
• Backwards compatible to all lower rated category components
• Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
• Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
• Used with ICC Category 5e ICPCSJ patch cords, 110 punch down tool ICACSPDT00 and 4-pair JackEasy termination tool ICACSPDTEH
• Available in black, blue, ivory, orange, red, and white
• 25 modules packaged in packaging bag with 25 termination caps packaged in a separated bag and included in packaging bag
• Installation instructions #MSR-0399-2 included in packaging bag

• Exceeds ANSI/TIA-568-C requirements for permanent, channel link and component performances

• UL 1863 compliant

Specification

1. CAT 5E MODULE:

A. ELECTRICAL:

• CURRENT RATING: 1.5 AMPS
• INSULATION RESISTANCE: 500 MOHMS MIN
• CONTACT RESISTANCE: 20 MOHMS MAX
• DC RESISTANCE: 0.1 OHM MAX
• TRANSMISSION PERFORMANCE EXCEEDS CATEGORY 5E
• CONNECTING HARDWARE REQUIREMENTS SPECIFIED IN ANSI/TIA-568-C.2 WHEN USED WITH COMPATIBLE HORIZONTAL CABLE

B. MECHANICAL:

• PLUG INSERTION LIFE: 750 CYCLES MIN
• PLUG & JACK CONTACT FORCE: 100 GRAMS MIN USING FCC APPROVED PLUG
• PLUG RETENTION FORCE: 30 LBS MIN
• TEMPERATURE: -40° TO 150° F (-40° TO 68° C)

C. PHYSICALS:

• HOUSING: ABS, UL 94V-0
• JACK WIRING: PHOSPHOR BRONZE ALLOY PLATED WITH 50 MICRO INCHES OF GOLD OVER 70~100 MICRO INCHES OF NICKEL
• CONNECTOR: INSULATION DISPLACEMENT CONNECTOR (IDC)
• ACCEPTS 22~24 AWG SOLID WIRE
• COLORS: XX: BK-BLACK, BL-BLUE, IV-IVORY, OR-ORANGE, RD-RED, & WH-WHITE

2. TERMINATION CAP:

• MATERIAL: PC, UL 94V-0
• COLOR: CLEAR BLUE

Manufacturer Part Number
IC107F5CRD
EAN/UPC
0633758033428,633758033428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. CAT 5E MODULE:

A. ELECTRICAL:

• CURRENT RATING: 1.5 AMPS
• INSULATION RESISTANCE: 500 MOHMS MIN
• CONTACT RESISTANCE: 20 MOHMS MAX
• DC RESISTANCE: 0.1 OHM MAX
• TRANSMISSION PERFORMANCE EXCEEDS CATEGORY 5E
• CONNECTING HARDWARE REQUIREMENTS SPECIFIED IN ANSI/TIA-568-C.2 WHEN USED WITH COMPATIBLE HORIZONTAL CABLE

B. MECHANICAL:

• PLUG INSERTION LIFE: 750 CYCLES MIN
• PLUG & JACK CONTACT FORCE: 100 GRAMS MIN USING FCC APPROVED PLUG
• PLUG RETENTION FORCE: 30 LBS MIN
• TEMPERATURE: -40° TO 150° F (-40° TO 68° C)

C. PHYSICALS:

• HOUSING: ABS, UL 94V-0
• JACK WIRING: 50 MICRO INCHES OF GOLD OVER 100 INCHES OF NICKEL
• CONNECTOR: INSULATION DISPLACEMENT CONNECTOR (IDC)
• ACCEPTS 22~24 AWG SOLID WIRE
• COLORS: XX: BL-BLUE, IV-IVORY, OR-ORANGE, RD-RED, & WH-WHITE

2. TERMINATION CAP:

• MATERIAL: PC, UL 94V-0
• COLOR: LIGHT BLUE