Rj-11/14/25, 6P6C, Pin 1-1 Modular Connector, Black

Overview

The feedthrough in-line coupler modular jacks are 6-position 6-conductor (6P6C), connect two modular cords; Pin 1 to Pin 1. Compatible with RJ11/14 and 25 modular jacks and plugs.

Feature

• Provides pin 1-1 RJ-11 voice coupling
• Reduced rear footprint allows for greater connectivity density and provides for more port configurations in a smaller area
• Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
• Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
• Used with ICC ICLC4, and ICLC6 line cords
• Available in black, gray, ivory, and white
• UL listed

Specification

1. ELECTRICAL:

• CURRENT RATING: 1.5 AMPS MAX
• VOLTAGE RATING: 150 VOLTS ALTERNATING
• DIELECTRIC WITHSTANDING VOLTAGE: 1000 VOLTS RMS, 60 HZ
• INSULATION RESISTANCE: > 10 MOHMS

2. MECHANICAL:

• MATING FORCE: 5 LBS MAX
• UNMATING FORCE: 5 LBS MAX
• PLUG RETENTION IN JACK: 20 LBS MIN
• DURABILITY: 750 CYCLES

3. MATERIAL & FINISH:

• HOUSING: ABS, UL 94V-0
• COLOR: BK-BLACK, GY-GRAY, IV-IVORY, & WH-WHITE
• CONTACT: PHOSPHOR BRONZE GOLD PLATING OVER 100 MICRO INCH NICKLE
• GOLD PLATING: 1.27 MICRON/50 MICRO INCH MIN

Manufacturer Part Number
IC107C6RBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. ELECTRICAL:

• CURRENT RATING: 1.5 AMPS MAX
• VOLTAGE RATING: 150 VOLTS ALTERNATING
• DIELECTRIC WITHSTANDING VOLTAGE: 1000 VOLTS RMS, 60 HZ
• INSULATION RESISTANCE: > 10 MOHMS

2. MECHANICAL:

• MATING FORCE: 5 LBS MAX
• UNMATING FORCE: 5 LBS MAX
• PLUG RETENTION IN JACK: 20 LBS MIN
• DURABILITY: 750 CYCLES

3. MATERIAL & FINISH:

• HOUSING: ABS, UL 94V-0
• COLOR: BK-BLACK, GY-GRAY, IV-IVORY, & WH-WHITE
• CONTACT: PHOSPHOR BRONZE GOLD PLATING OVER 100 MICRO INCH NICKLE
• GOLD PLATING: 1.27 MICRON/50 MICRO INCH MIN