3 GHz Nickel Plated F-Type Module. 1 PC

The F-Type female to female modular jacks is ideal for several types of media including: Audio, Video, Cable, or Antenna Input. These high performance modular jacks provide a clean connection point for wired electronics to wall outlets allowing cables to be hidden within the walls or cabinetry. They provide superior signal quality with minimal noise for today's video and audio systems. They are fully compatible with ICC’s modular wall plates and multi-media panels.

Manufacturer Part Number
IC107B9FBK
EAN/UPC
0633758025126,633758025126
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. HOUSING:

     A. MATERIAL: ABS, UL 94V-0
     B. COLOR: XX: AL-ALMOND, BK-BLACK, IV-IVORY, & WH-WHITE

2. NICKEL PLATED F-TYPE CONNECTOR:

     A. MATERIAL: BRONZE WITH NICKEL PLATING
     B. HOLDING FORCE > 80 GRAMS
     C. F-TYPE CONNECTOR THREADS: 3/8-32 UNEF-2A

3. ELECTRICAL:

     A. RETURN LOSS OF -20 dB MAX
     B. FREQUENCY RANGE 1.4 ~ 3.0 GHZ
     C. CONTACT RESISTANCE < 10 MOHM
     D. CHARACTER IMPEDANCE RATED 75 OHM
     E. INSULATION RESISTANCE > 10 MOHM