Note:
DS-2DF1-617H-B
Min. Illumination: 1.4Lux/F1.4(Color)
0.01Lux/F1.4(B/W)
S/N Ratio: More than 50dB
Digital Zoom:12x
Shutter Speed: NTSC:1/4~1/10,000s
Lens
Focal Length: 3.4-122.4mm, 36X
Zoom Speed: Approx.4.0s(Optical Wide-Tele)
Angle of View: 57.8-1.7degree(Wide-Tele)
Min. Working Distance: 10-1500mm(Wide-Tele)
Aperture Range: F1.6-F4.5
Pan & Tilt
Pan / Tilt Speed: Pan Manual Speed: 0.1°~300°/s, Pan Preset Speed: 400°/s
Patrol: 8 patrols, each patrol up to 32 presets
Network
Frame Rate: 30 fps (704 × 480)
Protocols: TCP/IP, HTTP, DHCP, DNS, RTP / RTCP, PPPoE
User/Host Level: 3 Levels: Administrator, Camera control, Live view only
Client GUI
OSD: Up to 18 characters
Reading Patrol Message: Display and reading of preset message contained in each patrol via client software
General
Working Temperature: -30 °C - 65 °C (-22 °F - 149 °F ) 90% or less
Dimensions: Φ242.8×286.9mm(Φ9.56”×11.30”)
Weight (approx.): 5 kg (11.02 lbs)
Mount Option: Outdoor Speed Dome Bracket: DS-1614ZJ; DS-1633ZJ; DS-1622ZJ