Note:
Video/Audio Input
Video Compression: H.264
PAL/NTSC Adaptive: Support
Video Input: 8-ch
Video Input Interface: BNC (1.0 Vp-p, 75Ω)
Audio Compression: OggVorbis
Audio Input: 8-ch
Audio Input Interface: BNC (2.0 Vp-p, 1 kΩ)
Two-way Audio: 1-ch BNC(2.0Vp-p, 1kΩ)
Video/Audio Output
Live View Resolution: PAL: 704x576; NTSC: 704x480
VGA Output: 1-ch, resolution: 1024×768/60Hz
Recording resolution: 4CIF/DCIF/2CIF/CIF/QCIF
Video output: 2-ch, BNC(1.0Vp-p, 75Ω)
Frame Rate: 4CIF: 12fps;DCIF: 12fps;2CIF/CIF: 25(P)/30(N) fps
Video Bit Rate: 32Kbps~2048Kbps, or user-defined
Audio Output: 1-ch BNC(Linear electrical level, 600Ω)
Audio Bit Rate: 16kbps
Synchronous Playback: 8-ch
Hard Disk Driver
Interface Type: 8 SATA interfaces for 4 HDDs + 1 DVD-R/W (default), or 8HDDs
Capacity: Up to 2TB capacity for each disk
External Interface
Network Interface: 1 RJ45 10M/100M/1000M adaptive Ethernet Interface
USB Interface: 3 USB2.0 interfaces
Serial Interface: 1 RJ45 RS-232 interface; 1 RS-485 interface; 1 RS-485 keyboard interface
Alarm Input: 16-ch
Alarm Output: 4-ch
General
Power Supply: 100~240VAC, 6.3A, 50~60Hz
Consumption: ≤50W(without hard disk or DVD-R/W)
Working Temperature: -10℃~+55℃
Working Humidity: 10%~90%
Chassis: 19” standard chassis
Dimensions: 95mm(H)×450mm(W)×450mm(D)
Weight: ≤8Kg(without hard disk or DVD-R/W)