Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Input:
Output: - Eight (8) fuse protected outputs.
- 24VAC @ 12.5 amp or 28VAC @ 10 amp.
- Outputs are rated @ 3.5 amp.
- Main fuse rated @ 15 amp/32V.
- Surge suppression.
Visual Indicators: Electrical: - Operating temperature: -20° C to 49° C ambient.
- BTU/Hr.:
- - 24VAC: 114 BTU/Hr.
- - 28VAC: 106 BTU/Hr.
- System AC input VA requirement: 308VAC.
Features: - Illuminated master power switch with built-in circuit breaker.
- 3-wire grounded line cord.
- Spare fuses provided(all models w/primary and/or secondary fuses).
- Unit maintains camera synchronization.
- Ease of installation saves time & eliminates costly labor.
Lifetime Warranty