Model FA138 is Atlas Sound's premium 8" coaxial loudspeaker. This 32-watt unit includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. It incorporates a tapered backplate for increased magnetic circuit efficiency and offers a frequency response of 75Hz - 20kHz. Model FA138 contains a Kevlar® fiber reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21 oz. magnet and a 1.2" mylar dome ferro fluid tweeter for clean and powerful weather-resistant performance.
Note:
Speaker Type : Coaxial
Frequency Response : 75Hz - 20kHz
Power Taps : 8, 16, & 32 Watts
Sensitivity : 89.5dB Average, 93dB Peak
Dispersion : 110°
Depth : 5 1/2" (13.97 cm)
Diameter : 8 1/4" (20.955 cm)
Shipping Weight : 8.00 lbs (3.63 kgs)
Safety Listed : 1480