Low Silhouette Microphone Desk Stand

Low silhouette stand features an integral tension variable mount to reduce conductivity of external mechanical vibrations. High-stability, die-cast metal base with protective pads includes notched area for convenient placement of cards or pens. Fixed-height tubing is chrome plated. Base is supplied in non-reflective ebony.</div

Low silhouette Microphone Desk Stand

Manufacturer Part Number
DS2
EAN/UPC
0612079112388,612079112388
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Base Finish: Ebony
Tube Finish: Chrome
Base Style: Square
Shipping Weight: 2.00 lbs (0.91 kgs)