
Atlas Sound's UKT25-2C-U51-8 are 8" diameter dual voice coil loudspeakers equipped with dual (whizzer) cone and 10 oz. ceramic magnet to deliver extended frequency response with high intelligibility and minimal distortion. Cost-effective units are complete with fire-retardant moisture-proof cones, dual factory-mounted 25V transformer, 6" color-coded leads, DC blocking capacitor and a 51-8 baffle.
To comply with UL requirements, loudspeaker packages must be used with UL-approved enclosures
Note:
Frequency Response: 60Hz - 8kHz
Power Taps: .5, 1, 2, & 5 Watts
Sensitivity: 94dB Peak, 91dB Avg.
Depth: 2 7/8" (7.3025 cm)
Diameter: 8" (20.32 cm)
UL Listed/Standard: 1480