The M1000 sound masking speaker assembly is designed to accurately reproduce the required spectrum of masking signal into the plenum space. The innovative 734 cubic inch square enclosure ensures ample low frequency response. A specially designed 8" dual cone loudspeaker is included in the package. A high efficiency 70.7V internal transformer is coupled to an external tap selector switch for easy system tuning.
The exclusive Atlas Sound EZ hang brackets simplify installation. This innovative suspension system utilizes (2) collapsible plated hangers configured to allow quick upward, downward, or side firing installation. The hangers are factory-installed on the unit and fold flat for shipping. To meet most any local code requirement, the M1000 includes an innovative cover containing both knockouts and a strain relief. This system will allow the use of rigid or flexible conduit (if required) and easily accommodates "through" connections on the removable plate. UL 2043 listed for use in air handling spaces.
Installation is made easy via the optional 78" (2m) suspension chain system, part MCHAIN72, that allows quick mounting and height adjustment of the M1000. An integral wire strain relief strategically located on the top of the enclosure allows for secure speaker cable termination.
Note:
Loudspeaker: 8" Dual Cone
Frequency Response: 100Hz - 10kHz
Sensitivity: 97dB Peak, 94dB Average
70.7V Power Taps: .25, .5, 1, 2 and 4
Width: 11 9/16" (29.37002 cm)
Safety Listed: UL1480, UL2043