This new Premium Power Products compatible Battery by eReplacements is 100% compatible with your original battery. eReplacements batteries all come with a 1 year warranty and will meet or exceed the original battery specifications. They are manufactured for high performance in our ISO 9000 factories using the best quality cells and most up to date safety and engineering control standards such as High/low temperature shut off protection, thermal runaway protection, overcharge shut off protection, discharge shut off protection, cell imbalance shut off protection, fire resistant plastic casing. They are manufactured using the most up to date TI chip set. Thousands of resellers, dealers and service companies over the years have trusted eReplacements to provide their customers with quality replacement batteries.
Note:
Technical Specs
Capacity: 5200 mAh
Cellcount: 6 Cell
Color: Black
Manufacturer: Lenovo
Package height: 2.5
Package length: 14
Package width: 5.2
Technology: Li-Ion
Volts: 10.8 Volts
UPC: 842740027233