The CCS‑SC6 is used where CCS 900 Ultro contribution units will not be used in one fixed location and, therefore, have to be easily transportable. This is often the case in town halls, hotels, business centers, local government offices or smaller halls in major conference venues.
Note:
Dimensions (H x W x D) : 560 x 795 x 235 mm (22.0 x 31.3 x 9.3 in)
Weight (empty) : 6 kg (13.2 lb)
Material (body) : 3 mm (0.12 in) ABS
Material (rim) : aluminum
Color (body) : black (RAL9004)
Color (rim) : silver