Wireless Dynamic Professional Microphone

QFX’s Wireless Twin-Pack Dynamic Professional Microphone System includes dual wireless microphones, receiver, telescoping antennae, and dual signal indicators for unhindered mobility.

Manufacturer Part Number
M-336
EAN/UPC
0606540002254,606540002254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dynamic Professional Microphone
Unidirectional Dynamic Microphone
Twin Pack Wireless Microphone System
Works with Karaoke and PA
9V Battery Operate Microphone
Dual Signal Indicator
Telescoping Antennas
2x9V Battery Included
Frequency Range VHF/FM 109-120Mhz
Frequency Response 100-1000Hz
Frequency Output Power 8mW
Deviation Range 30KHz
Voltage AC 110V 60Hz
Colors: Black
Master Carton Qty: 10
Master Carton Weight: 24 LBS
Master Carton Dimensions: 25x14x14
Gift Box Dimensions: 12x2.50x13.25
Unit Weight: 2.4 LBS
UPC: 6 06540 00225 4