Aimetis E3200 Series Physical Security Appliance combines a purpose-built hardware design with Aimetis Symphony™ video management & analytics software, creating a high performance intelligent video surveillance platform for installations under 16 cameras. Its robust fanless design and flexible installation options makes the E3200 Series an ideal solution for space constrained environments such as small footprint retailers and harsh environments.
Note:
CPU: Intel® Atom™ 1.86 GHz
RAM: 2GB
OS: Win 7 embedded on 16GB Flash Drive
Storage: 1TB
Symphony Licenses::
Standard: 8
Ethernet: 2x GbE
USB: 4
Integrated I/O: 4/4
ONVIF: Yes
Network Protocols: DHCP, SMTP, SNMP
4G LTE Wireless: : : Factory Option
Operating Temp.: 0 to 40°C
Dimensions (mm): 268W x 174D x 44H
Weight: 2.5KG
Input Voltage: : 12VDC / 5A Max or PoE+1
Compliance: CE, FCC, RoHs
Mounting Kit: Wall, DIN-Rail Included
Warranty: 2 year