Metered PDUMH20HV 10-Outlets PDU

PDUMH20HV Metered, 1U rack PDU supports 20A maximum capacity at 208/240 & 230V (agency de-rated to 16 amps). Includes C20 inlet and detachable input cable with both C20 and L6-20P input plug options. 10 total output receptacles (8 C13 and 2 C19). Visual current meter tracks the output current of all outlets combined. Supports 1U rackmount installation in 19 inch 2 or 4 post racks. Included cord retention bracket keeps vital network equipment plugged in and continuously powered.

Manufacturer Part Number
PDUMH20HV
EAN/UPC
0037332159014,037332159014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Metered


OUTPUT

Output Capacity Details: 3.84kW (240V), 3.68kW (230V), 3.52kW (220V), 3.33kW (208V), 3.2kW (200V) / 16A total capacity; 16A max per C19 outlet; 12A (10A CE) max per C13 outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (8) C13; (2) C19
Output Nominal Voltage: 200; 208; 220; 230; 240
Overload Protection: n/a


INPUT

PDU Input Voltage: 200; 208; 220; 230; 240
Recommended Electrical Service: 20A 208/240V; 16A 230V
Maximum Input Amps: 20
Maximum Input Amps Details: Agency de-rated to 16A continuous
PDU Plug Type: NEMA L6-20P; IEC-320 C20
Input Cord Details: Includes 12 ft. / 3.6m C19 to C20 power cable and L6-20P plug adapter
Input Cord Length (m): 3.7
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital display reports total PDU output current in amps
Switches: n/a


PHYSICAL

Minimum Device Depth (cm): 25.4
Shipping Dimensions (hwd / cm): 5.7 x 52.1 x 26.7
Shipping Weight (kg): 3.3
Unit Dimensions (hwd / cm): 2.87 x 44.4 x 16.5
Unit Weight (kg): 3.1
Material of Construction: Metal
Form Factors Supported: 1U rackmount. Includes mounting accessories for 2-4 post racks
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Storage Temperature Range: 5-122F (-15 to 50C)
Relative Humidity: 5-95% non-condensing
Operating Elevation (m): 0-3000


SPECIAL FEATURES

TVSS Grounding: Rear grounding lug


CERTIFICATIONS

Certifications: Tested to UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico), CE (IEC 60950), RoHS compliant, TAA compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty