2-sided Toddler Book Stand

Little ones can easily find their favorite books and toys on this double-sided book stand. Shelves along the top hold books in place. Cubbies below hold everything else. Design includes a stain-resistant laminate, warm maple finish and a side panel accent in a bright color. Bins are not included.

Manufacturer Part Number
ELR-0718-RD
EAN/UPC
0763960263815,763960263815
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight: 64.00
Assembled Dimensions: 36.00" x 20.00" x 24.00"
Other Dimensions: 35.50"L x 19.50"D x 23"H