Maple Big Book Display Stand

The Big Book Display keeps children's favorite books organized and ready for storytime. Single-sided birch unit includes four shelves that are 6-3/4" deep to hold large books. Maple laminate with colorful, side panels is easy to clean and stain-resistant.

Manufacturer Part Number
ELR-0719-RD
EAN/UPC
0763960501184,763960501184
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Assembled Weight: 44.00
Assembled Dimensions: 36.00" x 16.00" x 30.00"
Other Dimensions: Book Shelves: 6.75"D