CAT5e 350MHz Assembly Cable Green 50ft

Today's advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distrubute data, voice and video. Comprehensive's Assembly Cat5e 350Mhz Patch Cables will keep you ahead of the game. These cables will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug without a boot, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. Available in a variety of colors to easily color-code your network installation. Lifetime Warranty.

Manufacturer Part Number
CAT5E-ASY-50GRN
EAN/UPC
0808447053982,808447053982
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: RJ45 Male
Connector Type 2: RJ45 Male
Performance Grade: Good
Bandwidth: Supports voice/data/video distribution applications up to 350 MHz
Standards: Meets all Cat5E TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Assembled connectors, no boot
Conductors: 4 Twisted Pairs 24 AWG Bare copper stranded cable
Conductor DC Resistance: 89 Ohm/km (maximum)
Insulation Resistance: 100 Ohm/km (minimum)
Connector Material: Polycarbonate
Contact Material: Copper alloy plated with 50u gold
Outer Diameter: 5.3mm
Jacket: PVC
Jacket Color: Green
Weight Lbs: 1
RoHS Compliant: Yes
Warranty: Lifetime