Today's advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The snagless molded boot provides extra strain-relief and durability. Shielded Enhanced Cat5 Patch Cables are available in a variety of colors to easily color-code your network installation.
Note:
Connector Type 1: RJ45 Male Shielded
Connector Type 2: RJ45 Male Shielded
Performance Grade: Good
Bandwidth: Supports voice/data/video distribution applications up to 350 MHz
Standards: Meets all Cat5E TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Shielded cable, molded snagless boot
Conductors: 4 Twisted Pairs 24 AWG Bare copper stranded cable
Foil shielding with drain wire
Conductor DC Resistance: 89 Ohm/km (maximum)
Insulation Resistance: 100 Ohm/km (minimum)
Connector Material: Polycarbonate
Contact Material: Copper alloy plated with 50u gold
Outer Diameter: 5.5mm
Jacket: PVC
Jacket Color: Gray
Weight Lbs: 0.5
RoHS Compliant: Yes
Warranty: Lifetime