RX900 Color RFID Label Printer
Utilizing the latest in high-resolution color inkjet technology, the RX900 RFID printer prints labels and tags at speeds of up to 4.5" (114mm) per second.
RX900 is a true "on-demand" printer, which means that it prints, encodes, verifies and dispenses labels one at a time. You can make exactly the number of full-color labels you need when and where you need them.
The built-in UHF reader/encoder module, supplied by RFID industry leader Intermec®, supports ISO 18000-6B, ISO 18000-6C and EPC Global Class 1 Gen 2. The printer is thus ideal for producing full-color, RFID-enabled labels and tags for file folders, asset tracking, garment tags, shipping labels and much more.
Labels from 1" (25.4mm) wide up to 8.5" (216mm) wide can be produced. An adjustable antenna position and variable gain settings allow you to precisely aim the RFID signal, ensuring that only one label at a time is written.
Note:
RX900 Color RFID Label Printer Specifications
Print Method: : Thermal inkjet with Primera Imaging Perfection (PIP) enhancements
Print Resolution: : Up to 4800 dpi
Print Speeds: : Draft Mode: 4.5" per second
Normal Mode: : 1.8" per second
High Quality Mode: : 0.8" per second
Print Head: : Replaceable Print Head
Ink Cartridges: : Individual ink cartridges for Cyan, Magenta, Yellow and Black
Colors: : 16.7 million
Color Matching: : Z-Color™ Color Matching Software included
RFID Module: : Compliant with EPC Global Class 1 Gen 2 and ISO 18000 -6B and -6C
Max. Print Width:: 8" (203mm)
Media Width: : 8.127" (206mm)
Media Types: : Roll-fed pressure-sensitive labels, roll-fed tags, fan-fold labels or tags
Media Sensing: : Moveable see-through sensor for die-cut labels; reflective sensor for labels and tags with black stripe; can use continuous and pre-printed labels and tags
Supply Roll:: 6" (152mm) maximum diameter on 3" (76mm) Core
Ink Level Warning: : Calculates actual number of prints remaining based upon ink usage of graphics being printed (patent-pending)
Indicator Lights: : Power, Pause, Ink
Controls: : Pause, Feed, Unload
Operating Systems: : Windows XP/Vista/7/8/10 (32-bit or 64-bit) or higher
Data Interface: : USB 2.0; external control port
Label Design:: Seagull Scientific BarTender® Trial Version
Software: : NiceLabel™ SE Primera Edition included; can also be used with most other popular label design and graphics programs; RFID-capable Windows printer driver
Electrical Rating: : 12VDC, 5.0A
Power:: 100-240VAC, 50/60 Hz, 60 watts
Certifications: : UL, UL-C, CE, FCC Class B
Weight: : 37.5 lbs (17 kg)
Dimensions: : 17.25"W x 9.1"H x 17.25"