WordLock Portable Combinatn Laptop Lock

Protect your laptop and personal information while on the go with the WordLock Portable Combination Laptop Lock. The push-button design offers one-hand operation for easy installation while the Kensington T-Bar secures the lock to your laptop. WordLock allows you to set the code with four-letter words making it Easier to Set - Never Forget. The self-coiling cable stretches to 6' to anchor to a desk or fixed structure yet shrinks to 3" for easy packing. Lock attaches to laptop via the Kensington Security Slot found in 99 percent of computers.

Manufacturer Part Number
64684
EAN/UPC
0085896646846,085896646846
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • The Kensington WordLock® Portable Combination Laptop Lock with push button design offers easy installation while the Kensington T-Bar secures the lock to your laptop. WordLock allows you to set the code with four letter words making it Easier to Set -- Never Forget®. The self-coiling cable stretches to 6´ yet shrinks to 3" for easy packing.
  • Superior strength lockhead to resist tampering
  • Push button design for one hand operation to easily install lock: Keyless 4-wheel combination
  • WordLock allows you to set a code with words to make it Easy to Set--Never Forget®
  • Choose from 10,000 possible combinations
  • Anchors to desk, table or any fixed structure
  • Self-coiling cable stretches to 6´ and shrinks to 3" for easy packing