64GB Ultra High Speed Compact Flash Card 633x

Axiom 633X Ultra High Speed Compact Flash represents the most advanced CF Flash cards to support high-end digital requirements. Axiom has created a memory card fast enough to keep up with the most demanding professional photographer and the most advanced digital SDR cameras. It’s the perfect match of speed and reliability for professional digital content, digital photography, and more.

The Axiom Ultra High Speed 633x Compact Flash Card uses Turbo MLC technology and delivers the performance of SLC (Single-Level Cell) at a cost of MLC (Multi-Level Cell). Performing at the industry fastest transfer rates with speeds up to 93MB/s read & 92MB/s write, the 633X Flash technology allows these cards to be competitively priced without compromising performance.

Manufacturer Part Number
CF/64GBUH6-AX
EAN/UPC
0845282063776,845282063776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 16GB & 32GB
633X Turbo MLC technology with read speeds up to 93MB/sec, write speeds up to 92MB/sec.
Quad-channel support (Ultra DMA mode 0~6 , IDE PIO mode 6, MDMA 0~4)
Low power consumption
RoHS compliant
Operating temperature: -25°C~85°C (-13°F~185°F)
Storage temperature: -40°C~85°C (-40°F~185°F)

Physical Specs
Dimensions: 36.4mm x 42.8mm x 3.3mm
Weight: 0.031lb
ECCN: 5A992
HTS: 8523.51.0000