64GB Ultra High Speed Compact Flash Card 533x

Axiom breaks the misconception that to experience high transfer speeds, you need to pay exorbitant prices. Axiom Ultra High Speed 533X CompactFlash provides the greatest price/performance value from the novice photo and video enthusiast to the most seasoned professional.

Manufacturer Part Number
CF/64GBUH5-AX
EAN/UPC
0845282063837,845282063837
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 16GB, 32GB & 64GB
533x Transfer rates with read speeds up to 80MB/sec and write speeds up to 50MB/sec
Quad-channel support (Ultra DMA mode 0~6 , IDE PIO mode 6, MDMA 0~4)
Low power consumption
RoHS compliant
Operating temperature: 0°C~70°C (32°F~158°F)
Storage temperature: -25°C~85°C (-13°F~185°F)

Physical Specs
Dimensions: 36.4mm x 42.8mm x 3.3mm
Weight: 0.031lb
ECCN: 5A992
HTS: 8523.51.0000