8 Port 1U Rack Mount USB KVM Switch Kit with OSD and Cables

A complete 8-port USB KVM kit, including all necessary cables and accessories. The SV831DUSBUK 8-Port Rack Mount USB KVM Switch Kit offers a well-appointed KVM switch that includes all of the cables and accessories required to connect to 8 servers or PCs right out of the box, making setup convenient and simple.
The USB KVM delivers a dependable computer management tool that allows you to control up to 8 USB-connected computers from a single keyboard, mouse and display, providing maximum control through hotkey command-based switching or front panel push-buttons, with the added configurability and convenience of an On-Screen Display.
A suitable addition to server room operations, the 8-port switch can be rackmounted into 1U of cabinet space and can be cascaded with multiple KVM switches to enable control of up to 64 computers from this single switch.
Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Manufacturer Part Number
SV831DUSBUK
EAN/UPC
0065030843331,065030843331,0763615990677,763615990677
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 3 Years
Hardware Audio: No
Cables Included: Yes
Daisy-Chain: Yes
KVM Ports: 8
Number of Monitors Supported: 1
PC Interface: USB
PC Video Type: VGA
Rack-Mountable: Yes
U Height: 1U
Performance Hot-Key Selection: Yes
IP Control: No
Maximum Analog Resolutions: 1920 x 1440@60Hz (1920 x 1200@60Hz - Wide Screen)
Maximum Cascaded Computers: 64
Maximum Number of Users: 1
On-Screen Display: Yes
Port Selection Support: Push Button, Hotkeys, and OSD (On Screen Display)
Wide Screen Supported: Yes
Connector(s) Console Interface(s):
1 - VGA (15 pin, High Density D-Sub) Female
2 - USB A (4 pin) Female
Host Connectors: 8 - VGA (15 pin, High Density D-Sub) Female
Software OS Compatibility: OS independent; No software or drivers required
Indicators LED Indicators:
1 - Green - Power
8 - Green - PC Online
8 - Red - PC Selected
Power Center Tip Polarity: Positive
Input Voltage: 110V-240V AC
Output Current: 1A
Output Voltage: 12 DC
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 5°C to 40°C (41°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Depth: 7.1 in [180 mm]
Product Height: 1.8 in [45 mm]
Product Weight: 77 oz [2180 g]
Product Width: 17.1 in [435 mm]
Packaging Information Shipping (Package) Weight: 11 lb [5 kg]