Armor 4000W Monoblock, Class D Amplifier

Kick your Bass into high gear with the Boss Audio Armor AR4000D Class D Monoblock Amplifier. This powerful 1-Ohm stable Amplifier features 4000 Watts Max Power with a MOSFET power supply to get your tunes rocking. Customize the sound with Variable Low Pass Crossover, Bass Boost and Subsonic Filter. Maximize the Bass with the Remote Subwoofer Control. For double the performance and power, strap on another AR4000D for a total power of 8,000 Watts @2-Ohms. The Armor Series of Amplifiers packs incredible power and performance into a feature-rich slim design for put-it-anywhere convenience. Give power to your playlists with the Boss Audio AR4000D.

Manufacturer Part Number
AR4000D
EAN/UPC
0791489116404,791489116404
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class D
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|4000 Watts
Peak Power @ 1 Ω|4000Watts x1
Peak Power @ 2 Ω|2000Watts x1
Peak Power @ 4 Ω|1000Watts x1
RMS Power @ 1 Ω|3000Watts x1
RMS Power @ 2 Ω|1500Watts x1
RMS Power @ 4 Ω|750Watts x1
Strapped Power bridged @ 2 Ω|8000 Watts
Speaker Impedance|1 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|105 dB
Frequency Response|15Hz to150Hz±1 dB
RCA Inputs|2 Channel
Pre Amp Outputs|2 Channel
Low Pass Filter|50Hz to150Hz
Subsonic Filter|15Hz to40Hz
Bass Boost|Variable0to18dB
<span id="span_phase_control">Phase Control</span>|0to180°
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Strappable|Yes
Thermal/Overload/Short Protection|Yes
Length|14.3125"
Width|6.5"
Height|2.5625"