6 ft Mini USB Cable - A to Left Angle Mini B

Connect your Mini USB devices, with the cable out of the way. The USB2HABM6LA 6ft USB to Left Angle Mini USB Cable provides a high quality connection between your Mini USB 2.0 mobile devices (smartphones, GPS, digital cameras, portable hard drives, etc.) and your PC or Mac® computer, for everyday tasks such as charging, data synchronization or file transfers.

The left-angled Mini USB connector allows you to access your Mini USB devices, while keeping the cable out of the way, and stress away from the port.

Designed and constructed for maximum durability, this high quality USB to Mini USB cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a USB2HABM6RA" text="6ft USB A to Right Angle Mini B Cable (USB2HABM6RA), which provides the same convenience as this left-angled cable, but allows you to connect to your Mini USB device from the opposite direction.

Manufacturer Part Number
USB2HABM6LA
EAN/UPC
0065030842877,065030842877
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information:
Warranty: Lifetime

Physical Characteristics:
Cable Length: 6 ft [1.8 m]
Color: Black
Wire Gauge: 28 AWG
Hardware Cable Jacket Type: PVC - Polyvinyl Chloride

Performance:
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s):
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB Mini-B (5 pin) Male

Packaging Information:
Package Quantity: 1
Shipping (Package) Weight: 0.1 lb [0 kg]

What's in the Box:
Included in Package: 1 - 6 ft Mini USB Cable - A to Left Angle Mini B