Standard Series High Speed HDMI Cable with Ethernet 35ft

Features

  • Up to High Speed Full HD 1080p Performance
  • 24 AWG Construction
  • Ethernet Capable
  • Deep Color
  • 5.1/7.1 Lossless Dolby TrueHD and DTS-HD Surround Sound
  • Audio Return Channel
  • ATC Certified
  • Gold Plated HDMI male connectors
  • Triple Shielded
  • UL Listed and RoHS Compliant
  • Lifetime Warranty
Description

Comprehensive Standard Series High Speed HDMI cables with Ethernet combine High Speed HD performance and great value without sacrificing reliability. Comprehensive Standard Series High Speed HDMI Cables combine High Definition video, multi-channel audio and network connectivity all in one cable at a great price! These cables are perfect for education, government, residential or any application where staying on budget is of primary importance.

Standard Series High Speed HDMI Cables feature speeds of up to 10.2 Gbps, 4Kx2K resolution support, Deep Color, Dolby TrueHD and DTS-HD Master audio, and an audio return channel. These high value HDMI cables also have included bi-directional Ethernet capability built in for networking applications without having to use additional wires. Molded gold plated Male "A" type connectors on each end provide superior connectivity. Our Standard Series HDMI High Speed cables are ATC Certified, UL Listed, RoHS Compliant and are covered under our Lifetime Warranty for a lifetime of worry-free performance.

Since 1974, Comprehensive connectivity solutions have been trusted by Pro AV and I.T. systems integrators because of their legendary reliability, performance and value. That's why Comprehensive products can be found worldwide in boardrooms, classrooms, data centers, schools, government installations, stadiums, broadcast studios, stages and other mission critical applications.

Manufacturer Part Number
HD-HD-35EST
EAN/UPC
0808447078657,808447078657
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance Grade: Good
Connector Type 1: HDMI Male
Connector Type 2: HDMI Male
Resolution: 1080p
Gauge: 24AWG
Center Conductor: Tinned Copper
Finish: Gold Plated
Shielding: Aluminum and Mylar
ATC Certified: Yes
Ethernet Capability: Yes
Supports Audio Return Channel: Yes
UL Rated: Yes
UL Rating: CL2
RoHS Compliant: Yes
Cable Outer Diameter: 0.37" (9.5 mm)
Jacket Type: PVC
Jacket Color: Black
Temperature Rating: 75 deg C
Voltage: 30V
Warranty: Lifetime
Weight Lbs: 1.7