RC-3F 3-Way Footswitch

The RC-3F is a 3-way footswitch for the GB-10, LR-10, DP-03 and other TASCAM recorders and players. The 2.5mm mini jack plugs into the "remote" jack of these TASCAM products to add features like play/pause, looping or punch in. See the product's user manual for details.

Manufacturer Part Number
RC3F
EAN/UPC
0043774026302,043774026302
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Batteries: 2 AA
  • Power consumption: 3 mW
  • External dimensions: 190 x 32 x 122 mm / 7.48 x 1.26 x 4.803 in. (width x height x depth, excluding protrusions)
  • Cable length: 3.9 m/12.8 ft
  • Weight: 550 g/19.4 oz. (excluding batteries)
  • Connector: 2.5mm (approx 3/32") TRS