Combo Kit Includes 637UA and One Pair 6.5" 2 Way Full Range Speakers

Combo Kit Includes 637UA and one pair 6.5" 2 Way full range Speakers

Cruise to your favorite tunes with the BOSS Audio 647CK Receiver and Speaker package. Included in this combo kit are the 637UA In-Dash Receiver and one pair of CK65 2-Way 6.5" Speakers with a Poly Cone Woofer. Pop in a CD, turn on the AM/FM radio, hook up your MP3 player or smartphone to the Auxiliary input or plug into the USB port to enjoy your own playlists. For peace of mind when leaving your vehicle, quickly detach and store the front panel of the Receiver. Take your music to the next level with the BOSS Audio 647CK Receiver and Speaker Combo.

  • One Pair of CK65 6.5" 2-Way Speakers with Poly Cone Woofer and Foam Surround
  • 250 Watts MAX 180 Watts RMS Power Handling per Pair
  • 637UA has 60 Watts x 4 Max Power, Preset Built-in EQ and Detachable Face
  • Plays CD/USB/MP3 FM/AM, Smart Phones
  • USB, Aux Inputs and One Pair of RCA Outputs
  • Compatible with Audio out from Smartphones and MP3 Players

Manufacturer Part Number
647CK
EAN/UPC
0791489116169,791489116169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length|14.25"
Width|6.75"
Height|9.5"
Weight|0007.66lbs