Chrome 600 watt Motorcycle/ATV Sound System with Built-in FM Tuner

Pump up the volume and listen to great music on your next road trip or off-road adventure with the Boss Audio MC500 Chrome Weatherproof Motorcycle Sound System. Whether you're on a 12V motorcycle, scooter or ATV you can blast out your favorite tunes with the 600 Watt Max Power Amp and one pair of 3" Full Range Speakers. Hook your smartphone or MP3 Player up to the Auxiliary Input, tune into the FM radio or plug into the USB and SD ports. Control it all with the Wireless Keychain Remote. The MC500 features Weatherpoof Speakers and a rubber cover on the inputs to provide protection against the elements. Turn it up and enjoy the ride with the Boss Audio MC500.

Manufacturer Part Number
MC500
EAN/UPC
0791489116725,791489116725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CHANNEL_CONFIG:  2 Channel
CLASS_TYPE:  Full Range, Class A/B
CHANNEL_SEPARATION:  50
GB_HEIGHT:  5.625
GB_LENGTH :  15.5
GB_WEIGHT_LB:  4.92
GB_WIDTH:  5.375
Marine
Pair of Chrome 3" Full Range Speakers
600 Watt Max Amplifier with Wireless Keychain Remote
Built in FM radio with auto-scan tuning, USB, SD and 3.5mm Aux Inputs
3.5 mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Frequency Response 80Hz to 15KHz, SN >85dB, THD: < 0.01%
Includes Mounting Brackets Adjustable to fit 0.75" to 1.25" Handle Bars
Great for 12V Motorcycles, Scooters and ATV's!
Channel Separation: >50 dB
Rubber cover to protect control panel from the elements
Operational Power 12VDC [10 to 16V allowable]
SD slot: Support 128MB, 256MB, 512MB, 1GB, 2GB, 4GB SD card
Supports USB 2.0
TECHNOLOGY:  IC
THD_AT_RMS_OUTPUT:  0.1
TOTAL_CHANNELS:  2
TYPE:  Class A/B
WATTS_PER_CH:  300