Max out your playlists while you ride the roads or the trails with the Boss Audio MC400 Chrome Weatherproof Motorcycle Sound System. Power up your music on your 12V Motorcycle, Scooter or ATV with the 600 Watt Max Power Amp and a pair of 3" Full Range Speakers. Hook your Smartphone or MP3 Player up to the Auxiliary Input. Turn up the sound with the Wired Remote Volume Control. The MC400 features Weatherproof Speakers to provide protection against the elements. For high quality sound on the go, fire up the Boss Audio MC400.
Note:
CHANNEL_CONFIG: 2 Channel
CLASS_TYPE: Full Range, Class A/B
CHANNEL_SEPARATION: 50
GB_HEIGHT: 5.5
GB_LENGTH : 15.5
GB_WEIGHT_LB: 4.34
GB_WIDTH: 5.5
TECHNOLOGY: IC
Marine
POWER_AND_PROTECTION_LEDS: yes
RCA_LINE_LEVEL_INPUTS: 2
SIGNAL_TO_NOISE_RATIO: 50
TOTAL_CHANNELS: 2
THD_AT_RMS_OUTPUT: 0.1
SERIES_NAME: Rebel
SIZE: 3"
Pair of Chrome 3" Full Range Speakers
600 Watt Max Amplifier with Wired Remote Volume Control
3.5 mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
One Pair RCA Inputs
Frequency Response 80Hz to 15KHz, SN >85dB, THD: < 0.01%
Includes Mounting Brackets Adjustable to fit 0.75" to 1.25" Handle Bars
Great for 12V Motorcycles, Scooters and ATV's!
Channel Separation: >50 dB
Operational Power 12VDC [10 to 16V allowable]