Weatherproof 2.5" 400 watt Motorcycle/ATV Sound System

Take your music with you on the road or trails with the Boss Audio MC300 Black Weatherproof Motorcycle Sound System. Climb onto your 12V Motorcycle, Scooter or ATV and pump out your tunes with one pair of 3" Full Range Speakers with a Built-in 400 Watt Max Power Amp. Hook your Smartphone or MP3 Player up to the Auxiliary Input. Turn up the sound with the Wired Remote Volume Control. The MC300 Speaker with Built-in Amp is Weatherproof to provide protection against the elements. Feel the wind and listen to your music with the Boss Audio MC300.

Manufacturer Part Number
MC300
EAN/UPC
0791489116701,791489116701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GB_HEIGHT: 3.5
GB_LENGTH : 8
GB_WEIGHT_LB: 2.24
GB_WIDTH: 4.825
Pair of Black 2.5" Full Range Speakers
400 Watt Max Built-in Amplifier with Wired Remote Volume Control
3.5 mm Aux Input Compatible with Audio Output of Smartphones and MP3 Players
Extra Replacement Grilles (Optional Color Scheme Black, Chrome)
Frequency Response 80Hz to 15KHz, SN >85dB, THD: < 0.01%
Includes Mounting Brackets Adjustable to fit 0.75" to 1.25" Handle Bars
Suitable for 12V motorcycles, scooters and ATV's,!
TECHNOLOGY:  IC
THD_AT_RMS_OUTPUT:  0.1
WATTS_PER_CH:  200