Take your audio power up a notch with the Boss Audio Armor AR1500M Class A/B Monoblock Amplifier. This powerful 2-Ohm stable amplifier features 1500 Watts Max Power with a MOSFET power supply to kick start your music. Customize the sound with Variable Low Pass Crossover and Bass Boost. Max out the Bass range and rock your vehicle with the Remote Subwoofer Control. The Armor Series of Amplifiers packs incredible power and performance into a feature-rich slim design for put-it-anywhere convenience. Boost your music's Bass with the Boss Audio AR1500M
Note:
Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1500 Watts
Peak Power @ 2 Ω|1500Watts x1
Peak Power @ 4 Ω|750Watts x1
RMS Power @ 2 Ω|1125Watts x1
RMS Power @ 4 Ω|563Watts x1
Speaker Impedance|2 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|105 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|35Hz to160Hz
Bass Boost|Switchable0or18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|10.3125"
Width|6.5"
Height|2.5625"