Take your audio power up a notch with the Boss Audio Armor AR2000M Class A/B Monoblock Amplifier. This powerful 2-Ohm stable amplifier features 2000 Watts Max Power with a MOSFET power supply to kick start your music. Customize the sound with Variable Low Pass Crossover and Bass Boost. Max out the Bass range and rock your vehicle with the Remote Subwoofer Control. The Armor Series of Amplifiers packs incredible power and performance into a feature-rich slim design for put-it-anywhere convenience. Boost your music's Bass with the Boss Audio AR2000M
Note:
Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2000 Watts
Peak Power @ 2 Ω|2000Watts x1
Peak Power @ 4 Ω|1000Watts x1
RMS Power @ 2 Ω|1500Watts x1
RMS Power @ 4 Ω|750Watts x1
Speaker Impedance|2 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|105 dB
Frequency Response|9Hz to130Hz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|40Hz to130Hz
Bass Boost|Variable0to12dB
Subwoofer Level Control|Yes
Thermal/Overload/Short Protection|Yes
Length|13.125"
Width|6.5"
Height|2.5625"